ETSI - EN 301 277
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Systems Transmitting STM-4 or 4 x STM-1 in a 40 MHz Radio Frequency Channel Using Co-Channel Dual Polarized (CCDP) Operation
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 February 2001 |
| Status: | active |
| Page Count: | 27 |
Document History
EN 301 277
February 1, 2001
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Systems Transmitting STM-4 or 4 x STM-1 in a 40 MHz Radio Frequency Channel Using Co-Channel Dual Polarized (CCDP) Operation
A description is not available for this item.
October 1, 2000
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Systems Transmitting STM-4 or 4 x STM-1 in a 40 MHz Radio Frequency Channel Using Co-Channel Dual Polarized (CCDP) Operation
The present document defines technical parameters for a high capacity Digital Radio Relay System (DRRS) operating in frequency bands with 40 MHz channel spacing e.g. the 4 GHz, 5 GHz, U 6 GHz and 11...
February 1, 2000
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Systems Transmitting STM-4 or 4 x STM-1 in a 40 MHz Radio Frequency Channel Using Co-Channel Dual Polarized (CCDP) Operation
The present document defines technical parameters for a high capacity Digital Radio Relay System (DRRS) operating in frequency bands with 40 MHz channel spacing e.g. the 4 GHz, 5 GHz, U 6 GHz and 11...
November 1, 1999
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Systems Transmitting STM-4 or 4 x STM-1 in a 40 MHz Radio Frequency Channel Using Co-Channel Dual Polarized (CCDP) Operation
The present document defines technical parameters for a high capacity Digital Radio Relay System (DRRS) operating in frequency bands with 40 MHz channel spacing e.g. the 4 GHz, 5 GHz, U 6 GHz and 11...
August 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); High Capacity DRRS Transmitting STM-4 or 4 x STM-1 in a 40 MHz Radio Frequency Channel Using Co-Channel Dual Polarized (CCDP) Operation
The present document defines technical parameters for a high capacity Digital Radio Relay System (DRRS) operating in frequency bands with 40 MHz channel spacing e.g. the 4 GHz, 5 GHz, U 6 GHz and 11...