CSA - C22.2 NO. 211.2-06

Rigid PVC (Unplasticized) Conduit

inactive
Organization: CSA
Publication Date: 1 October 2006
Status: inactive
Page Count: 34
scope:

This Standard applies to rigid PVC (unplasticized) conduit, elbows, bends, and couplings, intended for use at a continuous operating temperature of 75 °C, for the installation of wires and cables in accordance with the Rules of the Canadian Electrical Code, Part I, for ordinary locations.

The products covered by this Standard are not threaded and are intended to be joined together by couplings using a suitable solvent cement.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

October 1, 2006
Rigid PVC (unplasticized) conduit
This Standard applies to rigid PVC (unplasticized) conduit, elbows, bends, and couplings, intended for use at a continuous operating temperature of 75 °C, for the installation of wires and cables in...
C22.2 NO. 211.2-06
October 1, 2006
Rigid PVC (Unplasticized) Conduit
This Standard applies to rigid PVC (unplasticized) conduit, elbows, bends, and couplings, intended for use at a continuous operating temperature of 75 °C, for the installation of wires and cables in...
October 1, 2006
Rigid PVC (unplasticized) conduit
This Standard applies to rigid PVC (unplasticized) conduit, elbows, bends, and couplings, intended for use at a continuous operating temperature of 75 °C, for the installation of wires and cables in...
January 1, 2006
Rigid PVC (unplasticized) conduit
This Standard applies to rigid PVC (unplasticized) conduit, elbows, bends, and couplings, intended for use at a continuous operating temperature of 75 °C, for the installation of wires and cables in...
January 1, 2006
Rigid PVC (unplasticized) conduit
This Standard applies to rigid PVC (unplasticized) conduit, elbows, bends, and couplings, intended for use at a continuous operating temperature of 75 °C, for the installation of wires and cables in...
August 1, 1984
Rigid PVC (Unplasticized) Conduit
This Standard applies to rigid unplasticized poly(viny1 chloride) conduit, elbows, bends, and couplings intended for use at a continuous operating temperature of 75OC for the installation of wires...
August 1, 1984
Rigid PVC (Unplasticized) Conduit
This Standard applies to rigid unplasticized poly(vinyl chloride) conduit, elbows, bends, and couplings intended for use at a continuous operating temperature of 75°C for the installation of wires...
August 1, 1984
Rigid PVC (Unplasticized) Conduit
This Standard applies to rigid unplasticized poly(viny1 chloride) conduit, elbows, bends, and couplings intended for use at a continuous operating temperature of 75OC for the installation of wires...

References

Advertisement