DS/EN ISO 13982-1

Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 January 2005
Status: active
Page Count: 22
ICS Code (Protective clothing): 13.340.10
scope:

This standard specifies the minimum requirements for particle-tight (Type 5) chemical protective clothing resistant to penetration by solid particles. This clothing is made of particle tight material with particle-tight connections between different parts of the clothing, and connections to component parts, such as hoods, gloves, boots, visors or respiratory equipment (RPE), which may be specified by other European Standards. Such garments are full-body protective clothing, such as one-piece coveralls or two piece suits, with or without hood or visors, with or without bood-socks or overbooties.

Document History

October 28, 2010
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
This standard specifies the minimum requirements for particle-tight (Type 5) chemical protective clothing resistant to penetration by solid particles. This clothing is made of particle tight material...
DS/EN ISO 13982-1
January 27, 2005
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
This standard specifies the minimum requirements for particle-tight (Type 5) chemical protective clothing resistant to penetration by solid particles. This clothing is made of particle tight material...
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing) - Amendment 1 (ISO 13982-1:2004/FDAM 1:2010)
This standard specifies the minimum requirements for particle-tight (Type 5) chemical protective clothing resistant to penetration by solid particles. This clothing is made of particle tight material...
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing) - Amendment 1 (ISO 13982-1:2004/DAM 1:2009)
This standard specifies the minimum requirements for particle-tight (Type 5) chemical protective clothing resistant to penetration by solid particles. This clothing is made of particle tight material...
Advertisement