NPFC - MIL-M-38510/19

MICROCIRCUITS, DIGITAL, TTL, PARITY GENERATORS/CHECKERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 14 February 1975
Status: inactive
Page Count: 21
scope:

This specification covers the detail requirements for monolithic silicon, TTL, parity generators/checkers. Three product assurance classes and a choice of case outline/lead finish are provided for each type and are reflected in the complete part number.

The complete part number shall be as shown in the following example:

The device type shall be as shown in the following:

Device type Circuit 01 8-bit odd/even parity generator/checker

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter MIL-M-38510, appendix C, case outline A F-1 (14-pin, ¼" × ¼" flat pack) B F-3 (14-pin, ⅛" × ¼" flat pack) C D-1 (14-pin, ¼" × ¾" dual-in-line pack) D F-2 (14-pins ¼" × ⅜" flat pack)

Supply voltage range- - - - - - - - - - −0.5 Vdc to 7.0 Vdc Input voltage range - - - - - - - - - - −1.5 Vdc at −12 mA to 5.5 Vdc Storage temperature range - - - - - - - −65°C to 150°C Maximum power dissipation PD 1/- - - - 270 mWdc Lead temperature (soldering 10 seconds) - - - - - - - - - - - - - 300°C Junction temperature- - - - - - - - - - TJ = 175°C

Supply voltage - - - - - - - - - - - - - - - - - 4.5 Vdc minimum to 5.5 Vdc maximum Minimum high level input voltage - - - - - - - - 2.0 Vdc Maximum low level input voltage- - - - - - - - - 0.8 Vdc Normalized fanout (each output) Logical high- - - - - - - - - - - - - - - - - 20 maximum Logical low - - - - - - - - - - - - - - - - - 10 maximum Ambient operating temperature range- - - - - - - −55°C to 125°C

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

January 9, 2015
Microcircuits, Digital TTL, Parity Generators/Checkers, Monolithic Silicon
A description is not available for this item.
March 22, 2010
Microcircuits, Digital TTL, Parity Generators/Checkers, Monolithic Silicon
This specification covers the detail requirements for monolithic, silicon, TTL, parity generators/checkers. Two product assurance classes and a choice of case outlines and lead finishes are provided...
June 7, 2005
MICROCIRCUITS, DIGITAL, TTL, PARITY GENERATORS/CHECKERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic, silicon, TTL, parity generators/checkers. Two product assurance classes and a choice of case outlines and lead finishes are provided...
March 3, 2001
MICROCIRCUITS, DIGITAL, TTL, PARITY GENERATORS/CHECKERS, MONOLITHIC SILICON
A description is not available for this item.
September 7, 1995
MICROCIRCUITS, DIGITAL, TTL, PARITY GENERATORS/CHECKERS, MONOLITHIC SILICON
A description is not available for this item.
May 31, 1978
MICROCIRCUITS, DIGITAL, TTL, PARITY GENERATORS/CHECKERS, MONOLITHIC SILICON
A description is not available for this item.
June 28, 1976
MICROCIRCUITS, DIGITAL, TTL, PARITY GENERATORS/CHECKERS, MONOLITHIC SILICON
A description is not available for this item.
August 21, 1975
MICROCIRCUITS, DIGITAL, TTL, PARITY GENERATORS/CHECKERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/19
February 14, 1975
MICROCIRCUITS, DIGITAL, TTL, PARITY GENERATORS/CHECKERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, parity generators/checkers. Three product assurance classes and a choice of case outline/lead finish are provided for...

References

Advertisement