NPFC - MIL-PRF-63460
LUBRICANT, CLEANER AND PRESERVATIVE FOR WEAPONS AND WEAPONS SYSTEMS
| Organization: | NPFC |
| Publication Date: | 26 October 2005 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification describes the performance requirements and verification methods for Lubricant, Cleaner and Preservative for Weapons and Weapons Systems (CLP). These products are for use in cleaning, lubricating and short term (see 6.11) preservation of weapons, both small and large caliber, operating within the temperature range of −54° to +65.5°C, (See 6.1). The lubricant is identified by Military Symbol CLP and NATO Code Number S-758.
intended Use:
Both types of CLP covered by this specification are highly penetrating, mobile liquids and are intended for field application to satisfy the complete need of cleaning, lubricating, and short term... View More
Document History