CLP covered by this specification is a highly penetrating, mobile
liquid and is intended for field application to satisfy the complete
need of cleaning, lubricating, and short term preservation of both
small and large caliber weapons. CLP facilitates the effective removal
of firing residues, gums and other contaminants from weapon components
while at the same time provides adequate lubrication and short term
preservation for reliable, durable operation in all climatic
conditions, temperatures ranging from −54 to 65.5 C (−65 to 150 F). CLP
may be used in lieu of MIL-C-372 (RBC), VV-L-800 (PL-S), MIL-L-3150
(PL-M), MIL-L-14107 (LAW) and MIL-L-46000 (LSA) for specific
applications where tests have shown it to be satisfactory in small and
large caliber weapons.
CLP may be used in other cleaning, lubricating, and short term
preservation applications where tests have shown it to be satisfactory
for that specific application.
Products conforming to the requirements and tests of this specification
should not be used for preservative applications where the intent is
long-term storage, without contact and consultation with the
responsible preparing activity indicated in 6.3. Due to the solvent
systems common to CLP type formulations, caution should be exercised
when using products conforming to this specification where, because of
test or manufacturing schedules, process, facilities limitations, etc.,
opportunity or capability for proper ventilation of the treated
surface, prior to sealing, is not practicable.
View Less