GMW14083

Corrosion Protective Coating for Spring Hose Clamps

inactive
Buy Now
Organization: GMW
Publication Date: 1 August 2006
Status: inactive
Page Count: 3
scope:

This specification covers the basic requirements for a corrosion protective coating system for spring hose clamps per GM6298M. This coating is resistant to strong oxidizing corrosives and provides excellent adhesion properties for glued on clamp applications.

Material Description.

The coating system is free of hexavalent chromate and is in compliance with GMW3059 requirements.

The coating system does not induce hydrogen embrittlement.

Typical Applications.

The coating is suitable for constant tension clamps. The maximum continuous service temperature is 200°C.

Remarks.

Use of this coating system on threaded surface and/or bearing surface of joints could effect the torque-tension relationship. It is recommended that a torque-tension study of the fastener joint be performed before releasing this finish on any new application.

Document History

September 1, 2022
Corrosion Protective Coating for Spring Hose Clamps
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2015
Corrosion Protective Coating for Spring Hose Clamps
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
November 1, 2010
Corrosion Protective Coating for Spring Hose Clamps
Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
GMW14083
August 1, 2006
Corrosion Protective Coating for Spring Hose Clamps
This specification covers the basic requirements for a corrosion protective coating system for spring hose clamps per GM6298M. This coating is resistant to strong oxidizing corrosives and provides...

References

Advertisement