GMW14083

Corrosion Protective Coating for Spring Hose Clamps

inactive
Buy Now
Organization: GMW
Publication Date: 1 November 2010
Status: inactive
Page Count: 4
scope:

Note: Nothing in this standard supersedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

This specification covers the basic requirements for a corrosion protective coating system for spring hose clamps per GMW15184. This coating is corrosion resistant and provides excellent adhesion properties for glued-on clamp applications.

Material Description. The coating system is free of hexavalent chromium and is in compliance with GMW3059 requirements. The coating system does not induce hydrogen embrittlement.

Symbols. Not applicable.

Typical Applications. The coating is suitable for constant tension clamps. The maximum continuous service temperature is 200 °C. 1.4 Remarks. This coating may affect the frictional properties of the part. It is recommended that a study of the joint be performed before releasing this finish on any new application.

Document History

September 1, 2022
Corrosion Protective Coating for Spring Hose Clamps
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2015
Corrosion Protective Coating for Spring Hose Clamps
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
GMW14083
November 1, 2010
Corrosion Protective Coating for Spring Hose Clamps
Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
August 1, 2006
Corrosion Protective Coating for Spring Hose Clamps
This specification covers the basic requirements for a corrosion protective coating system for spring hose clamps per GM6298M. This coating is resistant to strong oxidizing corrosives and provides...

References

Advertisement