IEC 60507

Artificial Pollution Tests on High-Voltage Insulators to Be Used on A.C. Systems

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 1991
Status: inactive
Page Count: 60
ICS Code (Insulators): 29.080.10
scope:

This standard is applicable for the determination of the power frequency withstand characteristics of ceramic and glass insulators to be used outdoors and wxposed to polluted atmospheres, on a.c. systems with the highest voltage of the system ranging fro 1 000 V up to 765 kV.

These tests are not directly applicable to greased insulators or to special types of insulators (Insulators with conductive glaze or covered with any organic Insulating materials).

 

Document History

August 1, 2018
ARTIFICIAL POLLUTION TESTS ON HIGHVOLTAGE CERAMIC AND GLASS INSULATORS TO BE USED ON A.C. SYSTEMS
A description is not available for this item.
December 1, 2013
Artificial Pollution Tests on High-Voltage Insulators to Be Used on A.C. Systems
A description is not available for this item.
IEC 60507
April 1, 1991
Artificial Pollution Tests on High-Voltage Insulators to Be Used on A.C. Systems
This standard is applicable for the determination of the power frequency withstand characteristics of ceramic and glass insulators to be used outdoors and wxposed to polluted atmospheres, on a.c....

References

Advertisement