JSA - JIS C 2552

Non-oriented magnetic steel sheet and strip

inactive
Buy Now
Organization: JSA
Publication Date: 20 February 2000
Status: inactive
Page Count: 26
ICS Code (Magnetic materials): 29.030

Document History

February 20, 2014
Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
This Standard defines the grades of cold-rolled non-oriented electrical steel strip and sheet with insulation on both sides in nominal thicknesses of 0.35 mm, 0.47 mm, 0.50 mm, 0.65 mm and 1.00 mm...
JIS C 2552
February 20, 2000
Non-oriented magnetic steel sheet and strip
A description is not available for this item.
January 1, 1986
Non-Oriented Magnetic Steel Sheet and Strip
A description is not available for this item.

References

Advertisement