NPFC - MIL-C-85052/2

CLAMP, LOOP, TUBE-17-7 PH CRES, 275 DEGREES F, PHOSPHATE ESTER FLUID RESISTANT

inactive
Buy Now
Organization: NPFC
Publication Date: 30 May 1984
Status: inactive
Page Count: 4
scope:

THIS SPECIFICATION IS APPROVED FOR USE BY ALL DEPARTMENTS AND AGENCIES OF THE DEPARTMENT OF DEFENSE.

THE COMPLETE REQUIREMENTS FOR ACQUIRING THE CLAMPS DESCRIBED HEREIN SHALL CONSIST OF THIS DOCUMENT AND THE LATEST ISSUE IN EFFECT OF SPECIFICATION MIL-C-85052.

Document History

September 10, 2019
Clamp, Loop, Tube - 17-7 PH CRES, 275 Degrees F, Phosphate Ester Fluid Resistant
A description is not available for this item.
November 4, 2014
Clamp, Loop, Tube - 17-7 PH CRES, 275 Degrees F, Phosphate Ester Fluid Resistant
A description is not available for this item.
January 13, 2010
Clamp, Loop, Tube - 17-7 PH CRES, 275 Degrees F, Phosphate Ester Fluid Resistant
These clamps are intended for use as follows: Temperature range: − 65 to + 275 °F (for higher temperature rated clamps, see MIL-DTL-85052/3). Systems: All fluid and electrical systems on aircraft...
March 30, 2005
CLAMP, LOOP, TUBE-17-7 PH CRES, 275 DEGREES F, PHOSPHATE ESTER FLUID RESISTANT
These clamps are intended for use as follows: Temperature range: − 65 to + 275 °F (for higher temperature rated clamps, see MIL-DTL-85052/3). Systems: All fluid and electrical systems on aircraft...
September 26, 1991
CLAMP, LOOP, TUBE-17-7 PH CRES, 275 DEGREES F, PHOSPHATE ESTER FLUID RESISTANT
A description is not available for this item.
MIL-C-85052/2
May 30, 1984
CLAMP, LOOP, TUBE-17-7 PH CRES, 275 DEGREES F, PHOSPHATE ESTER FLUID RESISTANT
THIS SPECIFICATION IS APPROVED FOR USE BY ALL DEPARTMENTS AND AGENCIES OF THE DEPARTMENT OF DEFENSE. THE COMPLETE REQUIREMENTS FOR ACQUIRING THE CLAMPS DESCRIBED HEREIN SHALL CONSIST OF THIS...
September 15, 1980
CLAMP, LOOP, TUBE-17-7 PH CRES, 275 DEGREES F, PHOSPHATE ESTER FLUID RESISTANT
A description is not available for this item.
August 15, 1978
CLAMP, LOOP, TUBE-17-7 PH CRES, 275 DEGREES F, PHOSPHATE ESTER FLUID RESISTANT
A description is not available for this item.

References

Advertisement