IEEE C37.012
Application Guide for Capacitance Current Switching for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 1 January 1979 |
| Status: | inactive |
| Page Count: | 62 |
Document History
September 21, 2022
Guide for the Application of Capacitive Current Switching for AC High-Voltage Circuit Breakers above 1000 V
This document revises the application guide for capacitive current switching for high-voltage circuit breakers rated in accordance with IEEE Std C37.04™ and tested in accordance with IEEE Std...
June 4, 2020
Guide for the Application of Capacitance Current Switching for AC High-Voltage Circuit Breakers Above 1000 V Amendment 1
Abstract:
Covered in this amendment are changes in di/dt limitations for non-oil circuit breakers. A section has been added describing possible delayed current zeros when doing a rapid close—open of...
January 29, 2016
Guide for the Application of Capacitance Current Switching for AC High-Voltage Circuit Breakers above 1000 V Corrigendum 1
A description is not available for this item.
March 27, 2014
Guide for the Application of Capacitance Current Switching for AC High-Voltage Circuit Breakers Above 1000 V
This document revises the application guide for capacitance current switching for high-voltage circuit breakers rated in accordance with IEEE Std C37.04™ 1 and listed in IEEE Std C37.06™. It...
June 9, 2005
Application Guide for Capacitance Current Switching for AC High-Voltage Circuit Breakers
This application guide for capacitance current switching applies to ac high-voltage circuit breakers rated in accordance with IEEE Std C37.04™1 and listed in ANSI Std C37.06. It is intended to...
IEEE C37.012
January 1, 1979
Application Guide for Capacitance Current Switching for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1979
Application Guide for Capacitance Current Switching for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.