IEEE - C37.012

Guide for the Application of Capacitive Current Switching for AC High-Voltage Circuit Breakers above 1000 V

active, Most Current
Organization: IEEE
Publication Date: 21 September 2022
Status: active
Page Count: 90
scope:

This document revises the application guide for capacitive current switching for high-voltage circuit breakers rated in accordance with IEEE Std C37.04™ and tested in accordance with IEEE Std C37.100.2™.6 It supplements IEEE Std C37.010™. Circuit breakers rated and manufactured to meet other standards should be applied in accordance with application procedures adapted to their specific ratings.

Purpose

This guide is intended for general use in the application of circuit breakers for capacitive current switching. Familiarity with other US national standards applying to circuit breakers is assumed, and provisions of those standards are indicated in this guide only when necessary for clarity in describing application requirements.

6 Information on normative references can be found in Clause 2.

Document History

C37.012
September 21, 2022
Guide for the Application of Capacitive Current Switching for AC High-Voltage Circuit Breakers above 1000 V
This document revises the application guide for capacitive current switching for high-voltage circuit breakers rated in accordance with IEEE Std C37.04™ and tested in accordance with IEEE Std...
June 4, 2020
Guide for the Application of Capacitance Current Switching for AC High-Voltage Circuit Breakers Above 1000 V Amendment 1
Abstract: Covered in this amendment are changes in di/dt limitations for non-oil circuit breakers. A section has been added describing possible delayed current zeros when doing a rapid close—open of...
January 29, 2016
Guide for the Application of Capacitance Current Switching for AC High-Voltage Circuit Breakers above 1000 V Corrigendum 1
A description is not available for this item.
March 27, 2014
Guide for the Application of Capacitance Current Switching for AC High-Voltage Circuit Breakers Above 1000 V
This document revises the application guide for capacitance current switching for high-voltage circuit breakers rated in accordance with IEEE Std C37.04™ 1 and listed in IEEE Std C37.06™. It...
June 9, 2005
Application Guide for Capacitance Current Switching for AC High-Voltage Circuit Breakers
This application guide for capacitance current switching applies to ac high-voltage circuit breakers rated in accordance with IEEE Std C37.04™1 and listed in ANSI Std C37.06. It is intended to...
January 1, 1979
Application Guide for Capacitance Current Switching for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1979
Application Guide for Capacitance Current Switching for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.

References

Advertisement