DLA - SMD-5962-92073
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, 8-BIT RESOLUTION
| Organization: | DLA |
| Publication Date: | 21 December 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 MN5100 A/D converter, 8-bit resolution, 1.5 µs 02 MN5101 A/D converter, 8-bit resolution, 900 ns
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 24 Hybrid
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage range (VCC) . . . . . . . . . . . −0.5 V dc to +18 V dc Negative supply voltage range (VEE) . . . . . . . . . . . +0.5 V dc to −18 V dc Logic supply voltage range (VDD) . . . . . . . . . . . . −0.5 V dc to +7 V dc Analog input channels . . . . . . . . . . . . . . . . . . ±25 V dc Digital input range . . . . . . . . . . . . . . . . . . . −0.5 V dc to +5.5 V dc Power dissipation (PD). . . . . . . . . . . . . . . . . . 1550 mW Thermal resistance, junction-to-case (ΘJC). . . . . . . . 10°C/W Thermal resistance, junction-to-ambient (ΘJA) . . . . . . 40°C/W Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C
Positive supply voltage range (VCC) . . . . . . . . . . . +14.5 V dc to +15.5 V dc Negative supply voltage range (VEE) . . . . . . . . . . . −14.5 V dc to −15.5 V dc Logic supply voltage range (VDD) . . . . . . . . . . . . +4.75 V dc to +5.25 V dc Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and longistics purposes.
Document History