IEC 60695-11-10

Fire hazard testing Part 11-10: Test flames - 50 W horizontal and vertical flame test methods

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 1999
Status: inactive
Page Count: 50
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020

Document History

September 1, 2014
Fire hazard testing – Part 11-10: Test flames – 50 W horizontal and vertical flame test methods
A description is not available for this item.
May 1, 2013
Fire hazard testing – Part 11-10: Test flames – 50 W horizontal and vertical flame test methods
This part of IEC 60695 specifies small-scale laboratory test procedures intended to compare the burning behaviour of different materials used in electrotechnical products when vertically or...
August 1, 2003
Fire hazard testing Part 11-10: Test flames 50 W horizontal and vertical flame test methods
This part of IEC 60695 specifies a small-scale laboratory screening procedure for comparing the relative burning behaviour of vertically or horizontally oriented specimens made from plastic and other...
IEC 60695-11-10
March 1, 1999
Fire hazard testing Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
A description is not available for this item.
March 1, 1999
AMENDMENT 1 Fire hazard testing Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
A description is not available for this item.
Advertisement