IEC 60695-11-10

Fire hazard testing Part 11-10: Test flames 50 W horizontal and vertical flame test methods

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2003
Status: inactive
Page Count: 60
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60695 specifies a small-scale laboratory screening procedure for comparing the relative burning behaviour of vertically or horizontally oriented specimens made from plastic and other non-metallic materials, exposed to a small-flame ignition source of 50 W nominal power.

These test methods determine the linear burning rate and the afterflame/afterglow times, as well as the damaged length of specimens. They are applicable to solid and cellular materials that have an apparent density of not less than 250 kg/m3, determined in accordance with ISO 845. They do not apply to materials that shrink away from the applied flame without igniting; ISO 9773 should be used for thin flexible materials.

The test methods described provide classification systems (see 8.4 and 9.4), which may be used for quality assurance, or the pre-selection of component materials of products.

The methods may be used for the pre-selection of a material, providing positive results are obtained at a thickness equal to the smallest thickness used in the application.

NOTE Test results are influenced by material components, e.g. pigments, fillers and fire-retardants, and properties such as the direction of anisotropy and the molecular mass.

Document History

September 1, 2014
Fire hazard testing – Part 11-10: Test flames – 50 W horizontal and vertical flame test methods
A description is not available for this item.
May 1, 2013
Fire hazard testing – Part 11-10: Test flames – 50 W horizontal and vertical flame test methods
This part of IEC 60695 specifies small-scale laboratory test procedures intended to compare the burning behaviour of different materials used in electrotechnical products when vertically or...
IEC 60695-11-10
August 1, 2003
Fire hazard testing Part 11-10: Test flames 50 W horizontal and vertical flame test methods
This part of IEC 60695 specifies a small-scale laboratory screening procedure for comparing the relative burning behaviour of vertically or horizontally oriented specimens made from plastic and other...
March 1, 1999
Fire hazard testing Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
A description is not available for this item.
March 1, 1999
AMENDMENT 1 Fire hazard testing Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
A description is not available for this item.

References

Advertisement