NEMA - ANSI C37.50

Switchgear Low Voltage AC Power Circuit Breakers Used in Enclosures - Test Procedures

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1989
Status: inactive
Page Count: 28
scope:

This standard covers the test procedures for enclosed low-voltage ac power circuit breakers as follows:

(1) Stationary or drawout circuit breakers of two- or three-pole construction, with one or more rated maximum voltages of 635 (600 for units incorporating fuses), 508, and 254 V for application on systems having nominal voltages of 600, 480, and 250 V.

(2) (a) Unfused circuit breakers

(b) Fused circuit breakers 

(3) Manually operated or power-operated circuit breakers with or without electromechanical or solid-state trip devices.

NOTE: In this standard the words "circuit breaker" shall mean "enclosed low-voltage ac power circuit breaker," either fused or unfused. The words "unfused circuit breaker'' shall mean a "circuit breaker without integral fuses" and the words "fused circuit breaker" shall mean a "circuit breaker incorporating current-limiting fuses as an integral part of the unit."

 

Document History

January 1, 2018
Switchgear - Low Voltage AC Power Circuit Breakers Used in Enclosures - Test Procedures
This Standard covers the test procedures for enclosed low-voltage AC power circuit breakers as follows: a. Stationary or drawout circuit breakers of two-or-three- or four-pole construction, with one...
January 1, 2012
Switchgear - Low Voltage AC Power Circuit Breakers Used in Enclosures - Test Procedures
This standard covers the test procedures for enclosed low-voltage ac power circuit breakers as follows: a) Stationary or drawout circuit breakers of two-or three- or four-pole construction, with one...
ANSI C37.50
January 1, 1989
Switchgear Low Voltage AC Power Circuit Breakers Used in Enclosures - Test Procedures
This standard covers the test procedures for enclosed low-voltage ac power circuit breakers as follows: (1) Stationary or drawout circuit breakers of two- or three-pole construction, with one or more...
January 1, 1989
For Switchgear— Low-Voltage AC Power Circuit Breakers Used in Enclosures— Test Procedures
This standard covers the test procedures for enclosed low-voltage ac power circuit breakers as follows: (1) Stationary or drawout circuit breakers of two- or three-pole construction, with one or...
Advertisement