NEMA - ANSI C37.50
Switchgear - Low Voltage AC Power Circuit Breakers Used in Enclosures - Test Procedures
| Organization: | NEMA |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This standard covers the test procedures for enclosed low-voltage ac power circuit breakers as follows:
a) Stationary or drawout circuit breakers of two-or three- or four-pole construction, with one or more rated maximum voltages of 635 V (600 for units incorporating fuses), 508 V, and 254 V for application on systems having nominal voltages of 600, 480, and 240 V.
b) Unfused or fused type circuit breakers
c) Manually operated or power-operated circuit breakers with or without electromechanical or solid-state trip devices.
d) Fused drawouts consisting of current-limiting fuses in a drawout assembly intended to be connected in series with a low-voltage ac power circuit breaker to form a non-integrally fused circuit breaker.
Note: In this standard the term circuit breaker shall mean enclosed low-voltage ac power circuit breaker, either fused or unfused. The term unfused circuit breaker shall mean a circuit breaker without either integrally or non-integrally mounted fuses, and the term fused circuit breaker shall mean a circuit breaker incorporating either integrally or non-integrally mounted current limiting fuses.
This document applies to both integrally and nonintegrally fused circuit breakers.
Document History