GMNA - GM4718M

Engine Oil, High Temperature ILSAC GF-3 and API SL Designation

inactive
Buy Now
Organization: GMNA
Publication Date: 1 April 2003
Status: inactive
Page Count: 2
scope:

1 Scope This standard defines the minimum performance requirements for service fill engine oils recommended by GM for gasoline-powered passenger cars and light-duty trucks operated under service conditions expected to generate extremely high engine oil temperatures. Engine oils conforming to letter designations ILSAC GF-3 and API SL as described in International Lubricant Standardization and Approval Committee (ILSAC) Minimum Performance Standard for Passenger Car Engine Oils and ASTM D4485 are required to meet this standard. Such oils must also satisfy all licensing requirements of API Publication 1509 (latest edition) relating to use of API Certification Mark or starburst symbol. The vehicle owner¿s manual should be consulted for specific engine oil recommendations.

Document History

November 1, 2010
Oil, Engine, ILSAC GF-4 High Performance
Material Description. Service fill engine oil for gasoline-fueled passenger cars and light-duty trucks. Material Identification. Oil, Engine, ILSAC GF-4, SAE viscosity grades 0W-30, 5W-30 and...
July 1, 2005
Oil, Engine, ILSAC GF-4 High Performance
Material Description. Service fill engine oil for gasoline-fueled passenger cars and light-duty trucks. Material Identification. Oil, Engine, ILSAC GF-4, SAE viscosity grades 0W-30, 5W-30 and...
GM4718M
April 1, 2003
Engine Oil, High Temperature ILSAC GF-3 and API SL Designation
1 Scope This standard defines the minimum performance requirements for service fill engine oils recommended by GM for gasoline-powered passenger cars and light-duty trucks operated under service...
September 1, 1997
Engine Oils High Temperature Ilsac GF-2 and API SJ Designation
1 SCOPE. This standard defines the minimum performance requirements for service fill engine oils recommended by GM for gasoline-powered passenger cars and light-duty trucks operated under service...
January 1, 1991
Engine Oils High Temperature Ilsac GF-1 and API SG/CD Designation
A description is not available for this item.

References

Advertisement