ASME - B31.1 CASES NO. 25

Cases No. 25 to B31.1 Power Piping

inactive
Organization: ASME
Publication Date: 1 January 1998
Status: inactive
Page Count: 21
scope:

A Case is the official method of handling a reply to an inquiry when study indicated that the Code wording needs clarification, or when the reply modifies the existing requirements of the Code, or grants permission to use new materials or alternative constructions.

Document History

August 21, 1998
Cases No. 26 to B31.1 Power Piping
A Case is the official method of handling a reply to an inquiry when study indicates that the Code wording needs clarification, or when the reply modifies the existing requirements of the Code, or...
B31.1 CASES NO. 25
January 1, 1998
Cases No. 25 to B31.1 Power Piping
A Case is the official method of handling a reply to an inquiry when study indicated that the Code wording needs clarification, or when the reply modifies the existing requirements of the Code, or...
January 1, 1995
Cases No. 24 to B31.1 Power Piping
A description is not available for this item.

References

Advertisement