NPFC - MIL-DTL-52525/13

FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT, TYPE 100R10

inactive
Buy Now
Organization: NPFC
Publication Date: 30 June 1998
Status: inactive
Page Count: 3
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and MIL-DTL-52525. The fittings described herein are for use with MIL-DTL-52471, type 100R10, 4-spiral wrap hose. TABLE I Dimensions for type 100R10 fittings, 1/

Part Hose Hose Tube Flange head C D O number dash I.D. dash dash size number number no. M52525/13-12-12 12 ¾ 12 12 ¾ 5.28 1.94 1-⅝ M52525/13-16-16 16 1 16 16 1 5.53 2.03 2 M52525/13-20-20 20 1-¼ 20 20 1-¼ 7.34 3.00 2-⅝ M52525/13-24-24 24 1-½ 24 24 1-½ 7.75 2.87 2-⅞ 1/ Dimensions not shown shall conform to SAE J516.

TABLE II. Maximum operating pressures of fittings.

Hose I.D. PSI ¾ 5000 1 4000 1-¼ 3000 1-½ 2500

Document History

August 5, 2019
FITTINGS, HOSE, CRIMP TYPE, SPLIT-FLANGE STRAIGHT
A description is not available for this item.
March 5, 2014
Fittings, Hose, Crimp Type, Split-Flange Straight
A description is not available for this item.
November 20, 2008
FITTINGS, HOSE, CRIMP TYPE, SPLIT-FLANGE STRAIGHT
A description is not available for this item.
April 8, 2003
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT, TYPE 100R10
A description is not available for this item.
MIL-DTL-52525/13
June 30, 1998
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT, TYPE 100R10
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
June 30, 1987
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT, TYPE 100R10
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the fittings described herein shall consist of this specification...
October 11, 1978
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT, TYPE 100R10
A description is not available for this item.

References

Advertisement