DLA - MIL-M-38510/311B
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, MAGNITUDE COMPARATORS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 28 February 1984 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, magnitude comparator microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510, and as specified herein.
The device type shall be as follows:
Device type Circuit 01 4-bit comparator
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range- - - - - - - - - - - - −0.5 V dc to + 7.0 V dc Input voltage range - - - - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range - - - - - - - - - −65°C to + 150°C Maximum power dissipation (PD) 1/ - - - - - 110 mW dc Lead temperature (soldering, 10 seconds)- - + 300°C Thermal resistance, junction-to-case (θJC): Case E- - - - - - - - - - - - - - - - - - 50°C/W Case F- - - - - - - - - - - - - - - - - - 70°C/W Case 2- - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ) - - - - - - - - - +175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage (VCC)- - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH)- - 2.0 V dc Maximum low-level input voltage (VIL) - - 0.7 V dc Normalized fanout (each output) - - - - - 10 maximum Case operating temperature range (TC) - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logisitic support of existing equipment.
Document History