FORD WSL-M2C192-A

LUBRICANT, SAE 75W-140, HYPOID GEAR, SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 20 May 2004
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification contains polyalphaolefin (PAO) synthetic hydrocarbon base lubricant. No Viscosity Index improver is used. The sulfur/phosphorus/nitrogen/boron additive system has superior thermal and oxidation stability and functions at MIL-L2105-C/API GL-5 performance levels.

Document History

May 13, 2010
LUBRICANT, SAE 75W-140, HYPOID GEAR, SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification contains polyalphaolefin (PAO) synthetic hydrocarbon base lubricant. No Viscosity Index improver is used. The sulfur/phosphorus/nitrogen/boron additive...
June 8, 2007
LUBRICANT, SAE 75W-140, HYPOID GEAR, SYNTHETIC - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification contains polyalphaolefin (PAO) synthetic hydrocarbon base lubricant. No Viscosity Index improver is used. The sulfur/phosphorus/nitrogen/boron additive...
FORD WSL-M2C192-A
May 20, 2004
LUBRICANT, SAE 75W-140, HYPOID GEAR, SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification contains polyalphaolefin (PAO) synthetic hydrocarbon base lubricant. No Viscosity Index improver is used. The sulfur/phosphorus/nitrogen/boron...
November 23, 1998
LUBRICANT, SAE 75W-140, HYPOID GEAR, SYNTHETIC
1. SCOPE The material defined by this specification contains polyalphaolefin (PAO) synthetic hydrocarbon base lubricant. No Viscosity Index improve is used. The sulfur/phosphorus/nitrogen/boron...
August 5, 1992
LUBRICANT, SAE 75W-140, HYPOID GEAR, SYNTHETIC
A description is not available for this item.

References

Advertisement