DLA - SMD-5962-93258

MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION, HIGH SPEED, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 March 1994
Status: inactive
Page Count: 11
scope:

This drawing forms a part of a one part - one number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available, and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 OP467 High speed, quad, operational amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-Tl4 or CDIP2-Tl4 14 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) . . . . . . . . . . . . . . . . . . ±18 V Differential input voltage 2/ . . . . . . . . . . . . . . ±26 V Input voltage 2/ . . . . . . . . . . . . . . . . . . . . ±18 V Output short-circuit duration . . . . . . . . . . . . . . Limited Storage temperature range . . . . . . . . . . . . . . . . −65°C to +175°C Lead temperature (soldering, 60 seconds) . . . . . . . . +300°C Junction temperature (TJ) . . . . . . . . . . . . . . . . −65°C to +175°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Case C . . . . . . . . . . . . . . . . . . . . . . . . 94°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . . 78°C/W

Supply voltage (VCC) . . . . . . . . . . . . . . . . . ±15 V Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 11, 2020
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION, HIGH SPEED, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
April 8, 2015
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION, HIGH SPEED, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 8, 2014
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION, HIGH SPEED, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 22, 2010
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION, HIGH SPEED, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 7, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION, HIGH SPEED, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 11, 2003
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION, HIGH SPEED, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
November 15, 2001
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION, HIGH SPEED, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
October 17, 2001
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION, HIGH SPEED, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
May 5, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION, HIGH SPEED, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
November 16, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION, HIGH SPEED, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-93258
March 2, 1994
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION, HIGH SPEED, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space...

References

Advertisement