AWWA C909
Molecularly Oriented Polyvinyl Choride (PVCO) Pressure Pipe, 4 IN. Through 12 IN. (100mm Through 300 mm), for Water Distribution
inactive
Buy Now
| Organization: | AWWA |
| Publication Date: | 25 January 1998 |
| Status: | inactive |
| Page Count: | 19 |
Document History
April 5, 2022
Molecularly Oriented Polyvinyl Chloride (PVCO) Pressure Pipe, 4 In. (100 mm) and Larger
This standard pertains to molecularly oriented polyvinyl chloride (PVCO) pressure pipe that is manufactured from starting stock pipe made from ASTM D1784 cell class 12454 material. The starting stock...
January 16, 2016
Molecularly Oriented Polyvinyl Chloride (PVCO) Pressure Pipe, 4 In. (100 mm) and Larger
This standard pertains to molecularly oriented polyvinyl chloride (PVCO) pressure pipe that is manufactured from starting stock pipe made from ASTM D1784 cell class 12454 material. The starting stock...
June 14, 2009
Molecularly Oriented Polyvinyl Chloride (PVCO) Pressure Pipe, 4 In. Through 24 In. (100 mm Through 600 mm) for Water, Wastewater, and Reclaimed Water Service
This standard pertains to molecularly oriented polyvinyl chloride (PVCO) pressure pipe that is manufactured from starting stock pipe made from ASTM D1784 cell class 12454 material. The starting stock...
January 20, 2002
Molecularly Oriented Polyvinyl Chloride (PVCO) Pressure Pipe, 4 in. Through 12 in. (100 mm Through 600 mm), for Water Distribution
A description is not available for this item.
AWWA C909
January 25, 1998
Molecularly Oriented Polyvinyl Choride (PVCO) Pressure Pipe, 4 IN. Through 12 IN. (100mm Through 300 mm), for Water Distribution
A description is not available for this item.