AWWA C909

Molecularly Oriented Polyvinyl Chloride (PVCO) Pressure Pipe, 4 In. Through 24 In. (100 mm Through 600 mm) for Water, Wastewater, and Reclaimed Water Service

inactive
Buy Now
Organization: AWWA
Publication Date: 14 June 2009
Status: inactive
Page Count: 32
scope:

This standard pertains to molecularly oriented polyvinyl chloride (PVCO) pressure pipe that is manufactured from starting stock pipe made from ASTM D1784 cell class 12454 material. The starting stock materials are then oriented through circumferential expansion to provide a hydrostatic design basis (HDB) of 7,100 psi (49.0 MPa). The pipe is primarily intended for use in transporting potable water, wastewater, and reclaimed water in buried installations. Pipe outside diameters (OD) conform to those established for CI-equivalent ODs (CIOD). Pressure classes range from 165 psi to 305 psi (1,140 kPa to 2,100 kPa) in sizes 4 in. through 24 in. (100 mm through 600 mm).

Purpose

The purpose of this standard is to provide purchasers, manufacturers, and suppliers with the minimum requirements for PVCO pressure pipe, 4 in. through 24 in. (100 mm through 600 mm), for water, wastewater, and reclaimed water service.

Document History

April 5, 2022
Molecularly Oriented Polyvinyl Chloride (PVCO) Pressure Pipe, 4 In. (100 mm) and Larger
This standard pertains to molecularly oriented polyvinyl chloride (PVCO) pressure pipe that is manufactured from starting stock pipe made from ASTM D1784 cell class 12454 material. The starting stock...
January 16, 2016
Molecularly Oriented Polyvinyl Chloride (PVCO) Pressure Pipe, 4 In. (100 mm) and Larger
This standard pertains to molecularly oriented polyvinyl chloride (PVCO) pressure pipe that is manufactured from starting stock pipe made from ASTM D1784 cell class 12454 material. The starting stock...
AWWA C909
June 14, 2009
Molecularly Oriented Polyvinyl Chloride (PVCO) Pressure Pipe, 4 In. Through 24 In. (100 mm Through 600 mm) for Water, Wastewater, and Reclaimed Water Service
This standard pertains to molecularly oriented polyvinyl chloride (PVCO) pressure pipe that is manufactured from starting stock pipe made from ASTM D1784 cell class 12454 material. The starting stock...
January 20, 2002
Molecularly Oriented Polyvinyl Chloride (PVCO) Pressure Pipe, 4 in. Through 12 in. (100 mm Through 600 mm), for Water Distribution
A description is not available for this item.
January 25, 1998
Molecularly Oriented Polyvinyl Choride (PVCO) Pressure Pipe, 4 IN. Through 12 IN. (100mm Through 300 mm), for Water Distribution
A description is not available for this item.

References

Advertisement