AWWA C907

Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water, Wastewater, and Reclaimed Water Service

active, Most Current
Buy Now
Organization: AWWA
Publication Date: 11 June 2017
Status: active
Page Count: 32
scope:

This standard describes Pressure Class 235 (PC235) polyvinyl chloride (PVC) injection-molded fittings with push-on rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300 mm)* for use in water, wastewater, and reclaimed water service. The fittings are for use with PVC and molecularly oriented polyvinyl chloride (PVCO) pressure pipe having an outside diameter conforming to the dimensions of cast-iron pipe and with dimension ratios (DRs) of 18 (Pressure Class 235) or 25 (Pressure Class 165), as described in ANSI/AWWA C900, Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 60 In. (100 mm Through 1,500 mm), AWWA Manual M23-PVC Pipe-Design and Installation, and ANSI/AWWA C909, Molecularly Oriented Polyvinyl Chloride (PVCO) Pressure Pipe, 4 In. and Larger.

Purpose

The purpose of this standard is to provide the minimum requirements for PVC injection-molded pressure fittings, 4 in. to 12 in. (100 mm to 300 mm), for underground PVC and PVCO pressure-pipe systems.

Application

This standard can be referenced in specifications for purchasing and receiving injection-molded PVC pressure fittings, 4 in. (100 mm) and larger, for PVC and PVCO pressure-pipe systems. The stipulations of this standard apply when this document has been referenced and then only to injection-molded PVC pressure fittings, 4 in. to 12 in. (100 mm to 300 mm), for PVC and PVCO pressure-pipe systems.

*Throughout the body of this standard, metric equivalents (rounded) are set in parentheses next to the US customary units.

Document History

June 9, 2023
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm)
This standard describes Pressure Class 235 (PC 235) polyvinyl chloride (PVC) injection-molded fittings with push-on rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300...
AWWA C907
June 11, 2017
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water, Wastewater, and Reclaimed Water Service
This standard describes Pressure Class 235 (PC235) polyvinyl chloride (PVC) injection-molded fittings with push-on rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300...
January 22, 2012
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water, Wastewater, and Reclaimed Water Service
This standard describes Pressure Class 235 polyvinyl chloride (PVC) injection-molded fittings with push-on, rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300 mm).* The...
June 13, 2004
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Distribution
This standard describes Pressure Class 150 polyvinyl chloride (PVC) injectionmolded fittings with push-on, rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300 mm).* The...
January 1, 1991
Polyvinyl Chloride (PVC) Pressure Fittings for Water - 4 in. Through 8 in. (100 mm Through 200 mm)
A description is not available for this item.

References

Advertisement