AWWA C907
Polyvinyl Chloride (PVC) Pressure Fittings for Water - 4 in. Through 8 in. (100 mm Through 200 mm)
inactive
Buy Now
| Organization: | AWWA |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 24 |
Document History
June 9, 2023
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm)
This standard describes Pressure Class 235 (PC 235) polyvinyl chloride (PVC) injection-molded fittings with push-on rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300...
June 11, 2017
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water, Wastewater, and Reclaimed Water Service
This standard describes Pressure Class 235 (PC235) polyvinyl chloride (PVC) injection-molded fittings with push-on rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300...
January 22, 2012
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water, Wastewater, and Reclaimed Water Service
This standard describes Pressure Class 235 polyvinyl chloride (PVC) injection-molded fittings with push-on, rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300 mm).* The...
June 13, 2004
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Distribution
This standard describes Pressure Class 150 polyvinyl chloride (PVC) injectionmolded fittings with push-on, rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300 mm).* The...
AWWA C907
January 1, 1991
Polyvinyl Chloride (PVC) Pressure Fittings for Water - 4 in. Through 8 in. (100 mm Through 200 mm)
A description is not available for this item.