AWWA C907

Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Distribution

inactive
Buy Now
Organization: AWWA
Publication Date: 13 June 2004
Status: inactive
Page Count: 32
scope:

This standard describes Pressure Class 150 polyvinyl chloride (PVC) injectionmolded fittings with push-on, rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300 mm).* The fittings are for use with PVC water distribution pipe having an outside diameter conforming to the dimensions of castiron pipe and with dimension ratios (DR) of 18 (Class 150) or 25 (Class 100), as described in ANSI/AWWA C900, Standard for Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 in. Through 12 in. (100 mm Through 300 mm), for Water Distribution.

Purpose

The purpose of this standard is to provide purchasers, manufacturers, and suppliers with the minimum requirements for PVC pressure injection molded fittings, 4 in. to 12 in. (100 mm to 300 mm), for underground water distribution systems.

*Throughout the body of this standard, metric equivalents (rounded) are set in parentheses next to the US customary units.

Document History

June 9, 2023
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm)
This standard describes Pressure Class 235 (PC 235) polyvinyl chloride (PVC) injection-molded fittings with push-on rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300...
June 11, 2017
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water, Wastewater, and Reclaimed Water Service
This standard describes Pressure Class 235 (PC235) polyvinyl chloride (PVC) injection-molded fittings with push-on rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300...
January 22, 2012
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water, Wastewater, and Reclaimed Water Service
This standard describes Pressure Class 235 polyvinyl chloride (PVC) injection-molded fittings with push-on, rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300 mm).* The...
AWWA C907
June 13, 2004
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Distribution
This standard describes Pressure Class 150 polyvinyl chloride (PVC) injectionmolded fittings with push-on, rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300 mm).* The...
January 1, 1991
Polyvinyl Chloride (PVC) Pressure Fittings for Water - 4 in. Through 8 in. (100 mm Through 200 mm)
A description is not available for this item.

References

Advertisement