AWWA C907
Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water, Wastewater, and Reclaimed Water Service
| Organization: | AWWA |
| Publication Date: | 22 January 2012 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This standard describes Pressure Class 235 polyvinyl chloride (PVC) injection-molded fittings with push-on, rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300 mm).* The fittings are for use with PVC and Molecularly Oriented Polyvinyl Chloride (PVCO) pressure-pipe having an outside diameter conforming to the dimensions of cast-iron pipe and with dimension ratios (DR) of 18 (Pressure Class 235) or 25 (Pressure Class 165), as described in ANSI/AWWA C900, Standard for Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Transmission and Distribution, and ANSI/AWWA C909, Molecularly Oriented Polyvinyl Chloride (PVCO) Pressure Pipe, 4 In. Through 24 In. (100 mm Through 600 mm), for Water, Waste-water, and Reclaimed Water Service.
Purpose
The purpose of this standard is to provide the minimum requirements for PVC pressure injection molded fittings, 4 in. to 12 in. (100 mm to 300), for underground PVC and PVCO pressure-pipe systems.
* Throughout the body of this standard, metric equivalents (rounded) are set in parentheses next to the US customary units.
Document History