NPFC - MIL-S-19500/563

SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6845, 2N6845U, 2N6847, AND 2N6847U JAN, JANTX, JANTXV, JANS, JANHC AND JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 7 January 1994
Status: inactive
Page Count: 19
scope:

This specification covers the detail requirements for a P-Channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500. Two levels of product assurance are provided for each unencapsulated device type.

See figure 1, TO-205AF (formerly TO-39) and 2. See figures 3 and 4 and 6.4 for JANHCA and JANKC die dimensions.

Unless otherwise specified, TA = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: NASA/Parts Project Office (NPPO), NASA Goddard Space Flight Center, Code 311.A, Greenbelt, MD 20771-3917, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

October 16, 2023
TRANSISTOR, FIELD EFFECT, P-CHANNEL, SILICON, TYPES 2N6845 AND 2N6847, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
June 26, 2018
TRANSISTOR, FIELD EFFECT, P-CHANNEL, SILICON, TYPES 2N6845 AND 2N6847, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-Channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for...
November 17, 2017
Semiconductor Device, Field Effect Transistor, P-Channel, Silicon, Types 2N6845, 2N6845U, 2N6847, and 2N6847U, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
A description is not available for this item.
November 9, 2012
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6845, 2N6845U, 2N6847, AND 2N6847U, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-Channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
November 24, 2008
Semiconductor Device, Field Effect Transistor, P-Channel, Silicon Types 2N6845, 2N6845U, 2N6847, and 2N6847U JAN, JANTX, JANTXV, JANS, JANHC and JANKC
This specification covers the performance requirements for a P-Channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
November 5, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6845, 2N6845U, 2N6847, AND 2N6847U JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for a P-Channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
March 15, 1999
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6845, 2N6845U, 2N6847, AND 2N6847U JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
A description is not available for this item.
December 13, 1997
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6845, 2N6845U, 2N6847, AND 2N6847U JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for a P-Channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
March 31, 1995
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6845 AND 2N6847 JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the detail requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product...
MIL-S-19500/563
January 7, 1994
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6845, 2N6845U, 2N6847, AND 2N6847U JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the detail requirements for a P-Channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product...
February 25, 1992
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6845 AND 2N6847 JANTX, JANTXV, JANS, AND JANC
A description is not available for this item.
June 6, 1988
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPES 2N6845, 2N6847 JANTX, JANTXV AND JANS
A description is not available for this item.
September 15, 1987
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPES 2N6845, 2N6847 JANTX, JANTXV, AND JANS
A description is not available for this item.
January 24, 1986
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPES 2N6845, 2N6847 JANTX, JANTXV, AND JANS
A description is not available for this item.

References

Advertisement