ASTM International - ASTM D3131-07(2013)
Standard Specification for Isopropyl Acetate (99 % Grade)
| Organization: | ASTM International |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Aliphatic hydrocarbons): | 71.080.10 |
scope:
1.1 This specification covers isopropyl acetate (99 % grade).
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.
1.4 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.
abstract:
This specification establishes the properties and requirements for isopropyl acetate. Specimens shall be sampled and tested as appropriate, and adhere accordingly to specified values of the... View More
Document History