DLA - MIL-M-38510/312B
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY TTL, 4-BIT BINARY FULL ADDERS WITH FAST CARRY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 18 August 1983 |
| Status: | inactive |
| Page Count: | 21 |
scope:
The specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, 4-bit binary full adders with fast carry. Two product assurance classes and a choice of case outlines and lead finishes are provided for each type and are reflected in the part number.
The part number shall be in accordance with MIL-M-38510.
The device type shall be as follows:
Device type Circuit 01 4-bit binary full adders with fast carry 02 4-bit binary full adders with fast carry
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Letter Case outline (see MIL-M-38810, appendix C) E D-2 (16-lead, ¼" × ⅞", dual-in-line package) F F-8 (16-lead, ¼" × ⅜", flat package) X C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - −0.5 V dc to + 7.0 V dc Input voltage range- - - - - - - - - - - - - - −1.5 V dc at −18 mA dc to +5.5 V dc Storage temperature range- - - - - - - - - - - −65° to +150°C Maximum power dissipation (PD) 1/- - - - - - - 214 mW dc Lead temperature (soldering, 10 seconds) - - - +300°C Thermal resistance, junction to case (θJC): Case E - - - - - - - - - - - - - - - - - - - 50°C/W Case F - - - - - - - - - - - - - - - - - - - 70°C/W Case X - - - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ)- - - - - - - - - - - 175°C
Supply voltage (VCC) - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - 0.7 V dc
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Normalized fanout (each output): Logical low level- - - - - - - - - - - - - - 10 maximum Logical high level - - - - - - - - - - - - - 20 maximum Case operating temperature range (TC)- - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History