DS/EN 1366-2
Fire resistance tests for service installations - Part 2: Fire dampers
inactive
| Organization: | DS |
| Publication Date: | 23 December 1999 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This part of EN 1366 specifies a method for determining the fire resistance of fire dampers installed in fire separating elements designed to withstand heat and the passage of smoke and gasses at high temperature. The standard is used in conjunction with EN 1363-1.
Document History
July 9, 2015
Fire resistance tests for service installations - Part 2: Fire dampers
This European Standard specifies a method for determining the fire resistance of fire dampers installed in fire separating elements designed to withstand heat and the passage of fire, smoke and gases...
DS/EN 1366-2
December 23, 1999
Fire resistance tests for service installations - Part 2: Fire dampers
This part of EN 1366 specifies a method for determining the fire resistance of fire dampers installed in fire separating elements designed to withstand heat and the passage of smoke and gasses at...
Fire resistance tests for service installations - Part 2: Fire dampers
This Part of EN 1366 specifies a method for determining the fire resistance of fire dampers installed in fire separating elements designed to withstand heat and the passage of smoke and gases at high...