DS/EN 1366-2
Fire resistance tests for service installations - Part 2: Fire dampers
| Organization: | DS |
| Publication Date: | 9 July 2015 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This European Standard specifies a method for determining the fire resistance of fire dampers installed in fire separating elements designed to withstand heat and the passage of fire, smoke and gases at high temperature. This European Standard is used in conjunction with EN 1363-1. This standard is not suitable for testing fire dampers in suspended ceilings. This standard is not suitable for testing non-mechanical fire dampers (see EN 1366-12).
Document History