DLA - SMD-5962-89735 REV B

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 May 1997
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following examples.

For device classes M and Q:

For device class V:

Device classes Q and V RHA marked devices meet the MIL-PRF-38635 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 54ACTQ273 Octal D type flip-flop with reset, TTL compatible inputs

The device class designator is a single letter identifying the product assurance level as listed below. Since the device class designator has been added after the original issuance of this drawing, device classes M and Q designators will not be included in the PIN and will not be marked on the device.

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 Dual-in-line package S GDFP2-F20 or CDFP3-T20 20 Flat package 2 CQCC1-N20 20 Square chip carrier package

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VCC) ............................. −0.5 V dc to +6.0 V dc DC input voltage range (VIN) ........................... −0.5 V dc to VCC +0.5 V dc DC output voltage range (VOUT) ......................... −0.5 V dc to VCC +0.5 V dc DC input diode current ................................. ±20 mA DC output diode current (per output pin) ................ ±50 mA DC output source or sink current (per output pin) ....... ±50 mA DC VCC or GND current ................................... ±100 mA Storage temperature range .............................. −65°C to +150°C Maximum power dissipation (PD) .......................... 500 mW Lead temperature (soldering, 10 seconds) ................ +300°C Thermal resistance, junction-to-case (ΘJC) .............. See MIL-STD-1835 Junction temperature (TJ) .............................. +175°C 4/

Supply voltage range (VCC) .............................. +4.5 V dc to +5.5 V dc Input voltage range (VIN) ............................... 0.0 V dc to VCC Output voltage range (VOUT) ............................. 0.0 V dc to VCC Case operating temperature range (TC) ................... −55° C to +125° C Maximum input rise and fall rate (Δt/ΔV) ................ 8 ns/V Maximum high level output current (IOH) ................. −24 mA Maximum low level output current (IOL) .................. +24 mA Maximum clock frequency (fmax): TC = +25° C: VCC = 4.5 V to 5.5 V, ................................. 95 MHz TC = −55° C, +125° C: VCC = 4.5 V to 5.5 V, ................................. 85 Mhz Maximum setup time, Dn to CP (ts): TC = +25° C: VCC = 4.5 V to 5.5 V, ................................. 5.0 ns TC = −55° C, +125°C: VCC = 4.5 V to 5.5 V, ................................. 5.0 ns Maximum hold time, Dn to CP (th): TC = +25° C: VCC = 4.5 V to 5.5 V, ................................. 2.0 ns TC = −55° C, +125° C: VCC = 4.5 V to 5.5 V, ................................. 2.0 ns

Maximum clock high, low pulse width (tw1): TC = +25° C: VCC = 4.5 V to 5.5 V, .................... 5.0 ns TC = −55° C, +125° C: VCC = 4.5 V to 5.5 V, .................... 5.0 ns Maximum pulse width, [M bar][R bar] low (tw2): TC = +25° C: VCC = 4.5 V to 5.5 V, .................... 5.0 ns TC = −55° C, +125° C: VCC = 4.5 V to 5.5 V, .................... 5.0 ns Maximum removal time, [M bar][R bar] to clock (trem): TC = +25° C: VCC = 4.5 V to 5.5 V, .................... 4.0 ns TC = −55° C, +125° C: VCC = 4.5 V to 5.5 V, .................... 4.0 ns

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) XX percent 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Govemment microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 23, 2020
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
November 14, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 17, 2008
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 16, 2000
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
May 29, 1998
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-89735 REV B
May 15, 1997
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 17, 1992
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 2, 1990
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement