DLA - SMD-5962-89735 REV A
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 April 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54ACT273 Octal D type flip-flop with reset, TTL compatible inputs
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range 1/ - - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range 1/ - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range 1/ - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current - - - - - - - - - - - - - - - - - - ±20 mA DC output diode current (per output pin) - - - - - - - - - ±50 mA DC output source or sink current (per output pin)- - - - - ±50 mA DC VCC or GND current - - - - - - - - - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to 150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Input voltage range- - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C Input rise or fall times: VCC = 4,5 V to 5.5 V, - - - - - - - - - - - - - - - - - 0 to 8 ns/V
Maximum clock frequency (fmax): TC = +25°C: VCC = 4.5 V to 5.5 V, - - - - - - - - - - - - - - - 95 MHz Tc −55°C, +125°C: VCC = 4.5 V to 5.5 V, - - - - - - - - - - - - - - - 85 MHz Minimum setup time, Dn to CP (ts): TC = +25°C: VCC = 4.5 V to 5.5 V, - - - - - - - - - - - - - - - 5.0 ns TC = −55°C, +125°C: VCC = 4.5 V to 5.5 V, - - - - - - - - - - - - - - - 5.0 ns Minimum hold time, Dn to CP (th): TC = +25°C: VCC = 4.5 V to 5.5 V, - - - - - - - - - - - - - - - 2.0 ns TC = −55°C, +125°C: VCC = 4.5 V to 5.5 V, - - - - - - - - - - - - - - - 2.0 ns Minimum clock high, low pulse width (tW1): TC = +25°C: VCC = 4.5 V to 5.5 V, - - - - - - - - - - - - - - - 5.0 ns TC = −55°C, +125°C: VCC = 4.5 V to 5.5 V, - - - - - - - - - - - - - - - 5.0 ns Minimum pulse width, [M bar][R bar] low (tw2): TC = +25°C: VCC = 4.5 V to 5.5 V, - - - - - - - - - - - - - - - 5.0 ns TC = −55°C, +125°C: VCC = 4.5 V to 5.5 V, - - - - - - - - - - - - - - - 5.0 ns Minimum removal time, [M bar][R bar] to clock (trem): TC = +25°C: VCC = 4.5 V to 5.5 V, - - - - - - - - - - - - - - - 4.0 ns TC = −55°C, +125°C: VCC = 4.5 V to 5.5 V, - - - - - - - - - - - - - - - 4.0 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History