DLA - SMD-5962-89677 REV A

MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 August 1992
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1014A Quad precision operational amplifier 02 LT1014 Quad precision operational amplifier

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package

Positive supply voltage (V+) - - - - - - - - - - - - - +22 V Negative supply voltage (V−) - - - - - - - - - - - - - −22 V Power dissipation (PD) - - - - - - - - - - - - - - - - 500 mW 1/ Differential input voltage - - - - - - - - - - - - - - - ±30 V Input voltage - - - - - - - - - - - - - - - - - - - - - Equal to positive supply voltage 5 V below negative supply voltage Output short-circuit duration - - - - - - - - - - - - Indefinite Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - - - 100°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - −65°C to +150°C

Positive supply voltage (V+) - - - - - - - - - - - - - - +15 V Negative supply voltage (V−) - - - - - - - - - - - - - - −15 V Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 15, 2021
MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
January 7, 2016
MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
July 24, 2015
MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 24, 2009
MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 6, 2004
MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
July 1, 2003
MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 11, 1998
MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 3, 1996
MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
August 16, 1995
MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 14, 1994
MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89677 REV A
August 11, 1992
MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 19, 1989
MICROCIRCUIT, LINEAR, QUAD PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement