DS/IEC 721-3-4

Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Stationary use at non-weatherprotected locations

inactive, Most Current
Organization: DS
Publication Date: 29 January 1988
Status: inactive
ICS Code (Environmental testing): 19.040
scope:

The standard classifies groups of environmental parameters and their severities to which a product may be exposed under its use conditions, including periods of erection work, down time, maintenance and repair, when mounted for stationary use at locations which are non-weatherprotected.

Document History

DS/IEC 721-3-4
January 29, 1988
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Stationary use at non-weatherprotected locations
The standard classifies groups of environmental parameters and their severities to which a product may be exposed under its use conditions, including periods of erection work, down time, maintenance...

References

Advertisement