DIN ISO 9022-20
Optics and photonics - Environmental test methods - Part 20: Humid atmosphere containing sulfur dioxide or hydrogen sulfide (ISO 9022-20:2015)
| Organization: | DIN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Optical equipment): | 37.020 |
scope:
This part of ISO 9022 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical, and electronic devices), under equivalent conditions, for their ability to resist the influence of sulfur dioxide (SO2) or hydrogen sulfide (H2S) in a humid atmosphere.
The purpose of the testing is to investigate to what extent optical, climatic, mechanical, chemical, and electrical performance characteristics of the specimen are affected by sulfur dioxide or hydrogen sulfide.
This part of ISO 9022 is not applicable to the testing of material and surface coatings for their corrosion resistance using high concentrations of sulfur dioxide, for which representative samples are generally used as specimens. The appropriate material standards apply to tests of this type.
Document History