IEC 60146-1-3

Semiconductor Convertors General Requirements and Line Commutated Convertors Part 1-3: Transformers and Reactors

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 1991
Status: inactive
Page Count: 30
ICS Code (Semiconducting materials): 29.045
ICS Code (Transformers. Reactors): 29.180
scope:

This Part 1-3 of the International Standard relates, in general, to those characteristics wherein convertor transformers differ from ordinary power transformers. In all other respects, the rules specified in IEC 76 shall apply to convertor transformers also, as far as they are not in contradiction with this standard.

It should be borne in mind that a rectifier transformer operates with non-sinusoidal current waveshape. In single-way connection, the current in each cell winding contains a d.c. component which calls for special attention in design and testing. In some cases, a special design is necessary when external short-circuits and cell failures would cause abnormal stress.

For certain types of transformers, the waveshape of the normal operating voltage is non-sinusoidal. The core loss of such equipment is to be determined by applying a sinusoidal voltage having the same half-cycle arithmetic mean value and the same fundamental frequency as the voltage applied in service.

Document History

IEC 60146-1-3
March 1, 1991
Semiconductor Convertors General Requirements and Line Commutated Convertors Part 1-3: Transformers and Reactors
This Part 1-3 of the International Standard relates, in general, to those characteristics wherein convertor transformers differ from ordinary power transformers. In all other respects, the rules...

References

Advertisement