NPFC - MIL-M-38510/141

MICROCIRCUITS, LINEAR, DARLINGTON TRANSISTOR ARRAY, SEVEN AND EIGHT GATE, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 4 May 1988
Status: inactive
Page Count: 80
scope:

This specification covers the detail requirements for silicon, monolithic, seven and eight gate, Darlington transistor array microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The complete number shall be in accordance with MIL-M-38510.

The device types shall be as follows:

Device types Circuit 01, 02, 03, 04, 05 Darlington transistor array, seven gate 06, 07, 08, 09, 10 Darlington transistor array, eight gate

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line-package V D-6 (18-lead, ¼" × 15/16"), dual-in-line-package

Output voltage, (VCE) - - - - - - - - - - - - 50 V dc Input voltage, (VIN) Device types 02, 03, 04, 07, 08, 09 - - - - 30 V dc Device types 05, 10 - - - - - - - - - - - - 15 V dc Peak collector current (IC) - - - - - - - - - 500 mA Peak input current (IIN)- - - - - - - - - - - 25 mA Power dissipation (PD) 1/ - - - - - - - - - - 1.0 W Storage temperature range - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - +175°C.

Recommended operating conditions shall be in accordance with the electrical performance characteristics specified in table I.

Ambient operating temperature (TA) - - - −55°C to +125°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Package Case Max. allowable Max. θJC Max. θJA outline power dissipation 16-lead, dual- E 277 mV at TA = +125°C 20°C/W 90°C/W in-line package 18-lead, dual- V 330 mV at TA = +125°C 20°C/W 75°C/W in-line package

Document History

Microcircuits, Linear, Darlington Transistor Array, Seven and Eight Gate, Monolithic Silicon
A description is not available for this item.
February 22, 2019
MICROCIRCUITS, LINEAR, DARLINGTON TRANSISTOR ARRAY, SEVEN AND EIGHT GATE, MONOLITHIC SILICON
A description is not available for this item.
April 18, 2014
Microcircuits, Linear, Darlington Transistor Array, Seven and Eight Gate, Monolithic Silicon
A description is not available for this item.
July 9, 2009
Microcircuits, Linear, Darlington Transistor Array, Seven and Eight Gate, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, seven and eight gate, Darlington transistor array microcircuits. Two product assurance classes and a choice of case outlines...
July 12, 2004
MICROCIRCUITS, LINEAR, DARLINGTON TRANSISTOR ARRAY, SEVEN AND EIGHT GATE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, seven and eight gate, Darlington transistor array microcircuits. Two product assurance classes and a choice of case outlines...
April 5, 2001
MICROCIRCUITS, LINEAR, DARLINGTON TRANSISTOR ARRAY, SEVEN AND EIGHT GATE, MONOLITHIC SILICON
A description is not available for this item.
July 10, 1995
MICROCIRCUITS, LINEAR, DARLINGTON TRANSISTOR ARRAY, SEVEN AND EIGHT GATE, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/141
May 4, 1988
MICROCIRCUITS, LINEAR, DARLINGTON TRANSISTOR ARRAY, SEVEN AND EIGHT GATE, MONOLITHIC SILICON
This specification covers the detail requirements for silicon, monolithic, seven and eight gate, Darlington transistor array microcircuits. Two product assurance classes and a choice of case outlines...
June 12, 1985
MICROCIRCUITS, LINEAR, DARLINGTON TRANSISTOR ARRAY, SEVEN AND EIGHT GATE, MONOLITHIC SILICON
A description is not available for this item.
November 1, 1984
MICROCIRCUITS, LINEAR, DARLINGTON TRANSISTOR ARRAY, SEVEN AND EIGHT GATE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement