IEEE C37.011

Application Guide for Transient Recovery Voltage for AC High-Voltage Circuit Breakers

inactive
Buy Now
Organization: IEEE
Publication Date: 22 September 2005
Status: inactive
Page Count: 72
scope:

This application guide covers procedures and calculations necessary to apply the standard transient recovery voltage (TRV) ratings for ac high-voltage circuit breakers rated above 1000 V. The capability limits of these circuit breakers are determined to a great degree by the TRV. This application guide is not included in other existing circuit breaker standards. In this document, the TRV ratings are compared with typical system TRV duties. An example TRV calculation is given in Annex A.

Purpose

The purpose of this guide is to provide an application guide on the TRV ratings given in IEEE Std C37.041 for ac high-voltage circuit breakers rated on a symmetrical current basis. Definitions, rating structure, test procedures, and preferred transient voltage ratings and related required capabilities are included in IEEE Std C37.04, ANSI C37.06, ANSI C37.06.1, and IEEE Std C37.09. IEEE Std C37.010 applies in other respects to these circuit breakers.

Document History

February 8, 2019
Guide for the Application of Transient Recovery Voltage for AC High-Voltage Circuit Breakers with Rated Maximum Voltage above 1000 V
This application guide covers procedures and calculations necessary to apply the standard transient recovery voltage (TRV) ratings for ac high-voltage circuit breakers with rated maximum voltage...
October 31, 2011
Guide for the Application of Transient Recovery Voltage for AC High-Voltage Circuit Breakers
This application guide covers procedures and calculations necessary to apply the standard transient recovery voltage (TRV) ratings for ac high-voltage circuit breakers rated above 1000 V. The...
IEEE C37.011
September 22, 2005
Application Guide for Transient Recovery Voltage for AC High-Voltage Circuit Breakers
This application guide covers procedures and calculations necessary to apply the standard transient recovery voltage (TRV) ratings for ac high-voltage circuit breakers rated above 1000 V. The...
January 1, 1994
Application Guide for Transient Recovery Voltage for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This application guide covers procedures and calculations necessary to apply the standard transient recovery voltage (TRV) ratings for ac high-voltage circuit breakers rated above 1000 V and on a...
January 1, 1979
APPLICATION GUIDE FOR TRANSIENT RECOVERY VOLTAGE FOR AC HIGH-VOLTAGE CIRCUIT BREAKERS RATED ON A SYMMETRICAL CURRENT BASIS (R 1989)
A description is not available for this item.

References

Advertisement