DLA - SMD-5962-93006
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 May 1993 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying number (PIN). Device Class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 320E14 Digital signal processor
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outlines(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA15-P68 68 Pin grid array 1/ Y CQCC2-J68 68 J-leaded chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) 2/ . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to + 7.0 V dc Supply voltage range (VPP) 2/ . . . . . . . . . . . . . . . . . . . . . −0.6 V dc to +14.0 V dc DC input voltage range (VIN) . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +14.0 V dc DC output voltage range (VOUT) . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Continuous power dissipation (PD). . . . . . . . . . . . . . . . . . . 500 mW Storage temperature range (TSTG) . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . . . +260°C Thermal resistance, Junction-to-ambient (ΘJA) Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 36°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 50°C/W Thermal resistance, junction-to-case (ΘJC) . . . . . .. . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . .. +175°C
Supply voltage range (VCC) Operating voltage . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Fast programming . . . . . . . . . . . . . . . . . . +5.75 V dc to +6.25 V dc Supply voltage range for fast programming 3/ (VPP) . . . . +12.25 V dc to +12.75 V dc Supply voltage (VSS) . . . . . . . . . . . . . . . . . . . +0.0 V dc Minimum high level input voltage (VIH) CLKIN, CAP0, CAP1, CMP4/CAP2, CMP5/CAP3, [R bar][S bar] . . . . . . +3.0 V dc IOP0-IOP15 . . . . . . . . . . . . . . . . . . . . . . . +2.4 V dc DO-D15, [I bar][N bar][T bar], [N bar][M bar][I bar]/MC/[M bar][P bar], RXD, TXD, TCLK1/CLK, TCLK2/CLKX . . . . . . . . . . . . . . . . . . . . . . +2.0 V dc Maximum low level input voltage (VIL) CAPO-CAP5 . . . . . . . . . . . . . . . . . . . . . . . +0.6 V All other inputs .. . . . . . . . . . . . . . . . . . . +0.8 V Maximum high level output current (IOH). . . . . . . . . . −300 μA Maximum low level output current (IOL) . . . . . . . . . . +2 mA Case operating temperature range (TC) . . . . . . . . . . −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . . . . . 4/ percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History