DLA - SMD-5962-87706
MICROCIRCUIT, LINEAR, PRECISION JFET-INPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 May 1988 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 OP-17A JFET-Input, operational amplifier (internally compensated) 02 OP-17B JFET-Input, operational amplifier (internally compensated)
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line-package
Supply voltage - - - - - - - - - - - - - - - - - - - - - ±22 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - - 500 mW Lead temperature (soldering, 60 seconds) - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +150°C Differential input voltage - - - - - - - - - - - - - - - ±40 V dc Input voltage - - - - - - - - - - - - - - - - - - - - - - ±20 V dc Output short circuit duration - - - - - - - - - - - - - - Indefinite
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - ±15 V Ambient operating temperature (TA) - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History