DLA - SMD-5962-88668 REV A

MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, OCTAL, D-TYPE FLIP-FLOPS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 September 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit outline 01 54ALS534 Octal O-type flip-flops with 3-state outputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Voltage applied to a disabled 3-state output - - - - +5.5 Vdc Storage temperature range - - - - - - - - - - - - - −65°C to +150°c Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - +175°C Maximum power dissipation (PD) 1/ - - - - - - - - - 170.5 mW Thermal resistance, Junction-to case (θJC) - - - - - See MIL-M-38510, appendix C

Supply voltage range (VCC) - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - 0.7 V dc High level output current (IOH) - - - - - - - - - −1.0 mA Low level output current (IOL) - - - - - - - - - - 12 mA Case operating temperature range (TC) - - - - - - −55°C to +125°C Input setup time data (ts) - - - - - - - - - - - - 10 ns minimum Input hold time data (th) - - - - - - - - - - - 0 ns minimum Input clock pulse width (tp) - - - - - - - - - - - 16.5 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 11, 2023
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, OCTAL, D-TYPE FLIP-FLOPS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 15, 2008
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, OCTAL, D-TYPE FLIP-FLOPS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 18, 2000
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, OCTAL, D-TYPE FLIP-FLOPS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 5, 1996
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, OCTAL, D-TYPE FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88668 REV A
September 4, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, OCTAL, D-TYPE FLIP-FLOPS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
June 17, 1988
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, OCTAL, D-TYPE FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement