NEMA - ANSI C136.2

For Roadway and Area Lighting Equipment – Luminaire Voltage Classification

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2004
Status: inactive
Page Count: 7

Document History

January 1, 2023
Roadway and Area Lighting Equipment— Dielectric Withstand and Electrical Transient Immunity Requirements
This standard covers luminaires and control devices classified for up to 600-volt operation1 and intended for use in roadway and area lighting applications. This standard contains the minimum...
January 1, 2018
Roadway and Area Lighting Equipment - Dielectric Withstand and Electrical Transient Immunity Requirements
This Standard covers luminaires and control devices classified for up to 600-volt operation1 and intended for use in roadway and area lighting applications. This Standard contains the minimum...
January 1, 2015
Roadway and Area Lighting Equipment — Dielectric Withstand and Electrical Transient Immunity Requirements
This standard covers luminaires and control devices classified for up to 600-volt operation1 and intended for use in roadway and area lighting applications. This standard contains the minimum...
January 1, 2004
For Roadway and Area Lighting Equipment – Luminaire Voltage Classification
This standard covers three voltage classifications for luminaires used in roadway and area lighting. It also covers the general testing methods for determining: a) Dielectric withstand b)...
ANSI C136.2
January 1, 2004
For Roadway and Area Lighting Equipment – Luminaire Voltage Classification
A description is not available for this item.
January 1, 1996
American National Standard for Roadway Lighting Equipment - Luminaires Voltage Classification
Insulation between current-carrying parts and potentially grounded noncurrent-carrying parts shall meet all of the test requirements described in this standard for the applicable voltage...
January 1, 1985
Roadway Lighting - Luminaires - Voltage Classification
A description is not available for this item.
Advertisement