NEMA - ANSI C136.2
Roadway and Area Lighting Equipment — Dielectric Withstand and Electrical Transient Immunity Requirements
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This standard covers luminaires and control devices classified for up to 600-volt operation1 and intended for use in roadway and area lighting applications.
This standard contains the minimum performance requirements and test procedures for evaluating luminaire and control devices under test (DUTs) for the following:
a) Dielectric withstand
b) Electrical transient immunity
Document History
January 1, 2023
Roadway and Area Lighting Equipment— Dielectric Withstand and Electrical Transient Immunity Requirements
This standard covers luminaires and control devices classified for up to 600-volt operation1 and intended for use in roadway and area lighting applications.
This standard contains the minimum...
January 1, 2018
Roadway and Area Lighting Equipment - Dielectric Withstand and Electrical Transient Immunity Requirements
This Standard covers luminaires and control devices classified for up to 600-volt operation1 and intended for use in roadway and area lighting applications.
This Standard contains the minimum...
ANSI C136.2
January 1, 2015
Roadway and Area Lighting Equipment — Dielectric Withstand and Electrical Transient Immunity Requirements
This standard covers luminaires and control devices classified for up to 600-volt operation1 and intended for use in roadway and area lighting applications.
This standard contains the minimum...
January 1, 2004
For Roadway and Area Lighting Equipment – Luminaire Voltage Classification
This standard covers three voltage classifications for luminaires used in roadway and area lighting.
It also covers the general testing methods for determining:
a) Dielectric withstand
b)...
January 1, 2004
For Roadway and Area Lighting Equipment – Luminaire Voltage Classification
A description is not available for this item.
January 1, 1996
American National Standard for Roadway Lighting Equipment - Luminaires Voltage Classification
Insulation between current-carrying parts and potentially grounded noncurrent-carrying parts shall meet all of the test requirements described in this standard for the applicable voltage...
January 1, 1985
Roadway Lighting - Luminaires - Voltage Classification
A description is not available for this item.