DLA - SMD-5962-89592 REV B
MICROCIRCUIT, HYBRID, DIGITAL, LOW POWER, SINGLE CHANNEL, DRIVER-RECEIVER
| Organization: | DLA |
| Publication Date: | 6 November 1991 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 and 03 ARX3407 Single channel, driver-receiver (MIL-STD-1553 A and B) low power, receiver standby high 02 and 04 ARX3404 Single channel, driver-receiver (universal transceiver) low power, receiver standby high 05 ARX3467 Single channel, driver-receiver (MIL-STD-1553 A and B) low power, receiver standby low 06 ARX3464 Single channel, driver-receiver (universal transceiver) low power, receiver standby low
The case outline(s) shall be as designated in appendix C of MIL-H-38510, and as follows:
Outline letter Case outline X See figure 1 (24-lead, 1.27" × 1.27" × .175"), hybrid package Y See figure 1 (24-lead, 1.27" × 1.27" × .200"), flat package
Supply voltage: VCC - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +18 V dc VEE - - - - - - - - - - - - - - - - - - - - - - - - +0.3 V dc to −18 V dc +5 V supply - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7 V dc Logic input voltage range - - - - - - - - - - - - - - −0.3 V to +5.5 V Receiver differential input voltage - - - - - - - - - 40 Vp-p Receiver common mode input voltage range - - - - - - −10 V to +10 V Driver peak output current - - - - - - - - - - - - - ±300 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +160°C Power dissipation (PD) total hybrid: 100 percent duty cycle (TC = +25°C): Device types 01, 03, and 05 - - - - - - - - - - - 3.0 W Device types 02, 04, and 06 - - - - - - - - - - - 3.24 W Standby mode, all devices - - - - - - - - - - - - - 1.06 W Power dissipation (PD) hottest die: l00 percent duty cycle: Device types O1, 03, and 05 - - - - - - - - - - - - 484 mW 1/ 2/ Device types 02, 04, and 06 - - - - - - - - - - - - 545 mW 2/ 3/ Standby mode, all devices - - - - - - - - - - - - - - Derates to zero Thermal resistance: Junction-to-case (θJC) hottest die: Device types 01, 02, 05, and 06 - - - - - - - - - - 88°C/W Device types 03 and 04 - - - - - - - - - - - - - - 58°C/W Case-to-ambient, all devices - - - - - - - - - - - - 21°C/W Maximum junction-to-case temperature rise for the hottest die at 100 percent duty cycle: Device types 01 and 05 - - - - - - - - - - - - - - 42.6°C Device types 02 and 06 - - - - - - - - - - - - - - 47.9°C Device type 03 - - - - - - - - - - - - - - - - - - 28°C Device type 04 - - - - - - - - - - - - - - - - - - 31.6°C
Supply voltage range: VCC - - - - - - - - - - - - - - - - - - - - - - - - - +11.4 V dc to +15.75 V dc VEE - - - - - - - - - - - - - - - - - - - - - - - - - −11.4 V dc to −15.75 V dc 5 V supply - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Logic input voltage range - - - - - - - - - - - - - - −0 V to +5.0 V Receiver differential voltage - - - - - - - - - - - - 40 Vp-p Receiver common mode voltage range - - - - - - - - - −10.0 V to +10.0 V Driver peak output current: Device types 01, 02, 05, and 06 - - - - - - - - - - ±180 mA Device types 03 and 04 - - - - - - - - - - - - - - ±120 mA Maximum serial data rate - - - - - - - - - - - - - - 1.0 MHz Case operating temperature range (TC) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.
Document History