API STD 594

Check Valves: Wafer, Wafer-Lug, and Double Flanged Type

inactive
Buy Now
Organization: API
Publication Date: 1 November 1997
Status: inactive
Page Count: 24
scope:

1.1 SCOPE

This standard covers design, material, face-to-face dimensions, pressure-temperature ratings, and examination, inspection, and test requirements for gray iron, ductile iron, steel, and alloy single and dual plate check valves. Valve configurations include wafer, wafer-lug, and double flanged type with facings that will permit installation between ASME and MSS flanges that conform to the standards and specifications listed in section 2.

Document History

February 1, 2022
Check Valves: Flanged, Lug, Wafer, and Butt-welding
This standard covers the design, materials, face-to-face dimensions, pressure-temperature ratings, inspection, examination, and testing requirements for two types of check valves. Type “A” check...
July 1, 2017
Check Valves: Flanged, Lug, Wafer, and Butt-welding
If a product is supplied bearing the API Monogram and manufactured at a facility licensed by API, the requirements of Annex A apply. This standard covers the design, material, face-to-face...
September 1, 2010
Check Valves: Flanged, Lug, Wafer, and Butt-welding
This international standard covers design, material, face-to-face dimensions, pressure-temperature ratings, and examination, inspection, and test requirements for two types of check valves. — Type...
September 1, 2004
Check Valves: Flanged, Lug, Wafer and Butt-welding
This standard covers design, material, face-to-face dimensions, pressure-temperature ratings, and examination, inspection, and test requirements for two types of check valves. Type `A' check valves...
API STD 594
November 1, 1997
Check Valves: Wafer, Wafer-Lug, and Double Flanged Type
1.1 SCOPE This standard covers design, material, face-to-face dimensions, pressure-temperature ratings, and examination, inspection, and test requirements for gray iron, ductile iron, steel, and...
January 1, 1991
Wafer and Wafer-Lug Check Valves
A description is not available for this item.

References

Advertisement